Vishay Intertechnology, Inc. Res Metal Film 3.65K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk RNC65H3651FPB14

Description
Res Metal Film 3.65K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 3.65K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 3.65K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk - RNC65H3651FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 3.65K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk
RNC65H3651FPB14
Res Metal Film 3.65K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk RNC65H3651FPB14
Res Metal Film 3.65K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk

Res Metal Film 3.65K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RNC65H3651FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC65H3651FPB14-ND
Through Hole Resistors 541-RNC65H3651FPB14-ND
3.65 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.65 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC65H3651FPB14 541-RNC65H3651FPB14-ND
Product Name Res Metal Film 3.65K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.1000 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details