Vishay Intertechnology, Inc. Res Metal Film 34K Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole T/R RNC65H3402BMRE7

Description
Res Metal Film 34K Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 34K Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 34K Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole T/R - RNC65H3402BMRE7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 34K Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole T/R
RNC65H3402BMRE7
Res Metal Film 34K Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole T/R RNC65H3402BMRE7
Res Metal Film 34K Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 34K Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC65H3402BMRE7TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC65H3402BMRE7TR-ND
Through Hole Resistors 541-RNC65H3402BMRE7TR-ND
34 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

34 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC65H3402BMRE7 541-RNC65H3402BMRE7TR-ND
Product Name Res Metal Film 34K Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 1 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C111J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Resistance Te Connectivity - 32AC4822 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
View Details