Vishay Intertechnology, Inc. Through Hole Resistors RNC65H32R0BRRE8

Description
32 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
32 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC65H32R0BRRE8TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC65H32R0BRRE8TR-ND
Through Hole Resistors 541-RNC65H32R0BRRE8TR-ND
32 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

32 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 32 Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R - RNC65H32R0BRRE8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 32 Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
RNC65H32R0BRRE8
Res Metal Film 32 Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R RNC65H32R0BRRE8
Res Metal Film 32 Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 32 Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RNC65H32R0BRRE8TR-ND RNC65H32R0BRRE8
Product Name Through Hole Resistors Res Metal Film 32 Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 32 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R821JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1623711-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details