Vishay Precision Group Res Metal Film 324 Ohm 0.5% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk RNC65H3240DRB14

Description
Res Metal Film 324 Ohm 0.5% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 324 Ohm 0.5% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 324 Ohm 0.5% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk - RNC65H3240DRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 324 Ohm 0.5% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
RNC65H3240DRB14
Res Metal Film 324 Ohm 0.5% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk RNC65H3240DRB14
Res Metal Film 324 Ohm 0.5% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 324 Ohm 0.5% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RNC65H3240DRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC65H3240DRB14-ND
Through Hole Resistors 541-RNC65H3240DRB14-ND
324 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

324 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC65H3240DRB14 541-RNC65H3240DRB14-ND
Product Name Res Metal Film 324 Ohm 0.5% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 to 0.0100 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1622824-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.6800 ohms
View Details
3 suppliers