Vishay Intertechnology, Inc. Through Hole Resistors RNC65H3202BPB14

Description
32 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
32 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC65H3202BPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC65H3202BPB14-ND
Through Hole Resistors 541-RNC65H3202BPB14-ND
32 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

32 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 32K Ohm 0.1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk - RNC65H3202BPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 32K Ohm 0.1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk
RNC65H3202BPB14
Res Metal Film 32K Ohm 0.1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk RNC65H3202BPB14
Res Metal Film 32K Ohm 0.1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk

Res Metal Film 32K Ohm 0.1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RNC65H3202BPB14-ND RNC65H3202BPB14
Product Name Through Hole Resistors Res Metal Film 32K Ohm 0.1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-BPR58CR33J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers