Vishay Precision Group MF,1/2W,2.87K,1%,50PPM,R/.01%,T/R RNC65H2871FRRE6

Description
MF,1/2W,2.87K,1%,50P PM,R/.01%,T/R
Request a Quote Datasheet
Description
MF,1/2W,2.87K,1%,50P PM,R/.01%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/2W,2.87K,1%,50PPM,R/.01%,T/R - RNC65H2871FRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/2W,2.87K,1%,50PPM,R/.01%,T/R
RNC65H2871FRRE6
MF,1/2W,2.87K,1%,50PPM,R/.01%,T/R RNC65H2871FRRE6
MF,1/2W,2.87K,1%,50P PM,R/.01%,T/R

MF,1/2W,2.87K,1%,50PPM,R/.01%,T/R

Supplier's Site
Through Hole Resistors - 541-RNC65H2871FRRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC65H2871FRRE6TR-ND
Through Hole Resistors 541-RNC65H2871FRRE6TR-ND
2.87 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.87 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC65H2871FRRE6 541-RNC65H2871FRRE6TR-ND
Product Name MF,1/2W,2.87K,1%,50PPM,R/.01%,T/R Through Hole Resistors
Tolerance 1 to 0.0100 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C204J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details