Vishay Precision Group Res Metal Film 2.67M Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk RNC65H2674FMB14

Description
Res Metal Film 2.67M Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 2.67M Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2.67M Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk - RNC65H2674FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2.67M Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
RNC65H2674FMB14
Res Metal Film 2.67M Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk RNC65H2674FMB14
Res Metal Film 2.67M Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 2.67M Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RNC65H2674FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC65H2674FMB14-ND
Through Hole Resistors 541-RNC65H2674FMB14-ND
2.67 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.67 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC65H2674FMB14 541-RNC65H2674FMB14-ND
Product Name Res Metal Film 2.67M Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R181JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers