Vishay Intertechnology, Inc. Res Metal Film 2.55K Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk RNC65H2551BMB14

Description
Res Metal Film 2.55K Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 2.55K Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2.55K Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk - RNC65H2551BMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2.55K Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
RNC65H2551BMB14
Res Metal Film 2.55K Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk RNC65H2551BMB14
Res Metal Film 2.55K Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 2.55K Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RNC65H2551BMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC65H2551BMB14-ND
Through Hole Resistors 541-RNC65H2551BMB14-ND
2.55 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.55 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC65H2551BMB14 541-RNC65H2551BMB14-ND
Product Name Res Metal Film 2.55K Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 1 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details