Vishay Intertechnology, Inc. Res Metal Film 249 Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R RNC65H2490BRRE8

Description
Res Metal Film 249 Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 249 Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 249 Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R - RNC65H2490BRRE8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 249 Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
RNC65H2490BRRE8
Res Metal Film 249 Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R RNC65H2490BRRE8
Res Metal Film 249 Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 249 Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC65H2490BRRE8TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC65H2490BRRE8TR-ND
Through Hole Resistors 541-RNC65H2490BRRE8TR-ND
249 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

249 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC65H2490BRRE8 541-RNC65H2490BRRE8TR-ND
Product Name Res Metal Film 249 Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details