Vishay Intertechnology, Inc. Through Hole Resistors RNC65H2431FRRE6

Description
2.43 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
2.43 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC65H2431FRRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC65H2431FRRE6TR-ND
Through Hole Resistors 541-RNC65H2431FRRE6TR-ND
2.43 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.43 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 2.43K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R - RNC65H2431FRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2.43K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
RNC65H2431FRRE6
Res Metal Film 2.43K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R RNC65H2431FRRE6
Res Metal Film 2.43K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 2.43K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RNC65H2431FRRE6TR-ND RNC65H2431FRRE6
Product Name Through Hole Resistors Res Metal Film 2.43K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers