Vishay Intertechnology, Inc. MF,1/2W,232,1%,50PPM,R/.01%,BULK RNC65H2320FRB14

Description
MF,1/2W,232,1%,50PPM ,R/.01%,BULK
Request a Quote Datasheet
Description
MF,1/2W,232,1%,50PPM ,R/.01%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/2W,232,1%,50PPM,R/.01%,BULK - RNC65H2320FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/2W,232,1%,50PPM,R/.01%,BULK
RNC65H2320FRB14
MF,1/2W,232,1%,50PPM,R/.01%,BULK RNC65H2320FRB14
MF,1/2W,232,1%,50PPM ,R/.01%,BULK

MF,1/2W,232,1%,50PPM,R/.01%,BULK

Supplier's Site
Through Hole Resistors - 541-RNC65H2320FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC65H2320FRB14-ND
Through Hole Resistors 541-RNC65H2320FRB14-ND
232 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

232 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC65H2320FRB14 541-RNC65H2320FRB14-ND
Product Name MF,1/2W,232,1%,50PPM,R/.01%,BULK Through Hole Resistors
Tolerance 1 to 0.0100 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1722210 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603
Standards and Certifications RoHS; No
View Details