Vishay Intertechnology, Inc. Res Metal Film 226 Ohm 0.5% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R RNC65H2260DRRE5

Description
Res Metal Film 226 Ohm 0.5% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 226 Ohm 0.5% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 226 Ohm 0.5% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R - RNC65H2260DRRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 226 Ohm 0.5% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
RNC65H2260DRRE5
Res Metal Film 226 Ohm 0.5% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R RNC65H2260DRRE5
Res Metal Film 226 Ohm 0.5% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 226 Ohm 0.5% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC65H2260DRRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC65H2260DRRE5TR-ND
Through Hole Resistors 541-RNC65H2260DRRE5TR-ND
226 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

226 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC65H2260DRRE5 541-RNC65H2260DRRE5TR-ND
Product Name Res Metal Film 226 Ohm 0.5% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 to 0.0100 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers