Vishay Precision Group Through Hole Resistors RNC65H2211FRB14

Description
2.21 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
2.21 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC65H2211FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC65H2211FRB14-ND
Through Hole Resistors 541-RNC65H2211FRB14-ND
2.21 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.21 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 2.21K OHM 1/2W 1% AXIAL - RNC65H2211FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21K OHM 1/2W 1% AXIAL
RNC65H2211FRB14
RES 2.21K OHM 1/2W 1% AXIAL RNC65H2211FRB14
RES 2.21Kohm 1/2W 1% AXIAL

RES 2.21Kohm 1/2W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RNC65H2211FRB14-ND RNC65H2211FRB14
Product Name Through Hole Resistors RES 2.21K OHM 1/2W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R434JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through-Hole Resistors - 1-1622561-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 732 ohms
Tolerance 1 +/- %
View Details
2 suppliers