215 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
MF,1/2W,215K ,1%,50PPM,R/.01%,BUL
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 541-RNC65H2153FRB14-ND | RNC65H2153FRB14 |
| Product Name | Through Hole Resistors | MF,1/2W,215K ,1%,50PPM,R/.01%,BULK |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | |
| Tolerance | 1 +/- % | 1 to 0.0100 +/- % |