Win Source Part Number: 1340635-RNC65H1053FR
Category: Resistors - Through Hole Resistors
Series: Military, MIL-PRF-55182/05, RNC65
Features: Military, Moisture Resistant, Weldable
Package: Tape & Reel
Size / Dimension: 0.180" Dia x 0.562" L (4.57mm x 14.27mm)
Standard Package: 500
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Failure Rate: R (0.01%)
Power (Watts): 0.5W, 1/2W
Composition: Metal Film
Number of Terminations: 2
Resistance: 105 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 175°C
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: Vishay Dale
Base Product Number: RNC65
RoHS Status: RoHS non-compliant
105 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Res Metal Film 105K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
| Win Source Electronics | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1340635-RNC65H1053FRRE5 | 541-RNC65H1053FRRE5TR-ND | RNC65H1053FRRE5 |
| Product Name | Resistors - Through Hole Resistors | Through Hole Resistors | Res Metal Film 105K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Resistance Range | 105000 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 to 0.0100 +/- % |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C |
| Power Rating | 0.5000 watts | 0.5000 watts | 2 watts |