Vishay Intertechnology, Inc. Res Metal Film 105K Ohm 0.5% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R RNC65H1053DRRE7

Description
Res Metal Film 105K Ohm 0.5% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 105K Ohm 0.5% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 105K Ohm 0.5% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R - RNC65H1053DRRE7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 105K Ohm 0.5% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
RNC65H1053DRRE7
Res Metal Film 105K Ohm 0.5% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R RNC65H1053DRRE7
Res Metal Film 105K Ohm 0.5% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 105K Ohm 0.5% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC65H1053DRRE7TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC65H1053DRRE7TR-ND
Through Hole Resistors 541-RNC65H1053DRRE7TR-ND
105 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

105 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC65H1053DRRE7 541-RNC65H1053DRRE7TR-ND
Product Name Res Metal Film 105K Ohm 0.5% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 to 0.0100 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details