Vishay Precision Group Through Hole Resistors RNC65H1004FMB14

Description
1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC65H1004FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC65H1004FMB14-ND
Through Hole Resistors 541-RNC65H1004FMB14-ND
1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 1M Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk - RNC65H1004FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1M Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
RNC65H1004FMB14
Res Metal Film 1M Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk RNC65H1004FMB14
Res Metal Film 1M Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 1M Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RNC65H1004FMB14-ND RNC65H1004FMB14
Product Name Through Hole Resistors Res Metal Film 1M Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1617590 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details