Vishay Precision Group Res Metal Film 10K Ohm 0.1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk RNC65H1002BPB14

Description
Res Metal Film 10K Ohm 0.1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 10K Ohm 0.1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 10K Ohm 0.1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk - RNC65H1002BPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 10K Ohm 0.1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk
RNC65H1002BPB14
Res Metal Film 10K Ohm 0.1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk RNC65H1002BPB14
Res Metal Film 10K Ohm 0.1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk

Res Metal Film 10K Ohm 0.1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RNC65H1002BPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC65H1002BPB14-ND
Through Hole Resistors 541-RNC65H1002BPB14-ND
10 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC65H1002BPB14 541-RNC65H1002BPB14-ND
Product Name Res Metal Film 10K Ohm 0.1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details