Vishay Intertechnology, Inc. RES 97.6K OHM 1/4W 1% AXIAL RNC60K9762FSB14

Description
RES 97.6Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 97.6Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 97.6K OHM 1/4W 1% AXIAL - RNC60K9762FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 97.6K OHM 1/4W 1% AXIAL
RNC60K9762FSB14
RES 97.6K OHM 1/4W 1% AXIAL RNC60K9762FSB14
RES 97.6Kohm 1/4W 1% AXIAL

RES 97.6Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60K9762FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60K9762FSB14-ND
Through Hole Resistors RNC60K9762FSB14-ND
97.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

97.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60K9762FSB14 RNC60K9762FSB14-ND
Product Name RES 97.6K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 97600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details