Vishay Intertechnology, Inc. RES 60.4K OHM 1/4W 1% AXIAL RNC60K6042FSB14

Description
RES 60.4Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 60.4Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.4K OHM 1/4W 1% AXIAL - RNC60K6042FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4K OHM 1/4W 1% AXIAL
RNC60K6042FSB14
RES 60.4K OHM 1/4W 1% AXIAL RNC60K6042FSB14
RES 60.4Kohm 1/4W 1% AXIAL

RES 60.4Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60K6042FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60K6042FSB14-ND
Through Hole Resistors RNC60K6042FSB14-ND
60.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

60.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60K6042FSB14 RNC60K6042FSB14-ND
Product Name RES 60.4K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 60400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details