Vishay Intertechnology, Inc. RES 475K OHM 1/4W 1% AXIAL RNC60K4753FMB14

Description
RES 475Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 475Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 475K OHM 1/4W 1% AXIAL - RNC60K4753FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475K OHM 1/4W 1% AXIAL
RNC60K4753FMB14
RES 475K OHM 1/4W 1% AXIAL RNC60K4753FMB14
RES 475Kohm 1/4W 1% AXIAL

RES 475Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60K4753FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60K4753FMB14-ND
Through Hole Resistors RNC60K4753FMB14-ND
475 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

475 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60K4753FMB14 RNC60K4753FMB14-ND
Product Name RES 475K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 475000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-BPR58CR33J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers