Vishay Intertechnology, Inc. RES 47.5K OHM 1/4W 1% AXIAL RNC60K4752FSB14

Description
RES 47.5Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 47.5Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.5K OHM 1/4W 1% AXIAL - RNC60K4752FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5K OHM 1/4W 1% AXIAL
RNC60K4752FSB14
RES 47.5K OHM 1/4W 1% AXIAL RNC60K4752FSB14
RES 47.5Kohm 1/4W 1% AXIAL

RES 47.5Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60K4752FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60K4752FSB14-ND
Through Hole Resistors RNC60K4752FSB14-ND
47.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

47.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60K4752FSB14 RNC60K4752FSB14-ND
Product Name RES 47.5K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details