Vishay Intertechnology, Inc. Through Hole Resistors RNC60K4120FSB14

Description
412 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
412 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60K4120FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60K4120FSB14-ND
Through Hole Resistors RNC60K4120FSB14-ND
412 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

412 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 412 OHM 1/4W 1% AXIAL - RNC60K4120FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 412 OHM 1/4W 1% AXIAL
RNC60K4120FSB14
RES 412 OHM 1/4W 1% AXIAL RNC60K4120FSB14
RES 412ohm 1/4W 1% AXIAL

RES 412ohm 1/4W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC60K4120FSB14-ND RNC60K4120FSB14
Product Name Through Hole Resistors RES 412 OHM 1/4W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 412 ohms 412 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Res, 2R2, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH5065 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details