Vishay Intertechnology, Inc. RES 3.83K OHM 1/4W 1% AXIAL RNC60K3831FRRE6

Description
RES 3.83Kohm 1/4W 1% AXIAL
Request a Quote
Description
RES 3.83Kohm 1/4W 1% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 3.83K OHM 1/4W 1% AXIAL - RNC60K3831FRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.83K OHM 1/4W 1% AXIAL
RNC60K3831FRRE6
RES 3.83K OHM 1/4W 1% AXIAL RNC60K3831FRRE6
RES 3.83Kohm 1/4W 1% AXIAL

RES 3.83Kohm 1/4W 1% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RNC60K3831FRRE6
Product Name RES 3.83K OHM 1/4W 1% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1722210 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R205JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details