Vishay Intertechnology, Inc. RES 365K OHM 1/4W 1% AXIAL RNC60K3653FRB14

Description
RES 365Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 365Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 365K OHM 1/4W 1% AXIAL - RNC60K3653FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 365K OHM 1/4W 1% AXIAL
RNC60K3653FRB14
RES 365K OHM 1/4W 1% AXIAL RNC60K3653FRB14
RES 365Kohm 1/4W 1% AXIAL

RES 365Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60K3653FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60K3653FRB14-ND
Through Hole Resistors RNC60K3653FRB14-ND
365 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

365 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60K3653FRB14 RNC60K3653FRB14-ND
Product Name RES 365K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 365000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1622935-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers