Vishay Intertechnology, Inc. RES 3.24K OHM 1/4W 1% AXIAL RNC60K3241FSB14

Description
RES 3.24Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.24Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.24K OHM 1/4W 1% AXIAL - RNC60K3241FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.24K OHM 1/4W 1% AXIAL
RNC60K3241FSB14
RES 3.24K OHM 1/4W 1% AXIAL RNC60K3241FSB14
RES 3.24Kohm 1/4W 1% AXIAL

RES 3.24Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60K3241FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60K3241FSB14-ND
Through Hole Resistors RNC60K3241FSB14-ND
3.24 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.24 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60K3241FSB14 RNC60K3241FSB14-ND
Product Name RES 3.24K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3240 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147 ohms
View Details
2 suppliers
Through Hole Resistors - 1363292 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 4756268 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details