Vishay Intertechnology, Inc. Res Metal Film 31.6K Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R RNC60K3162FPRE6

Description
Res Metal Film 31.6K Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 31.6K Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 31.6K Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R - RNC60K3162FPRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 31.6K Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
RNC60K3162FPRE6
Res Metal Film 31.6K Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R RNC60K3162FPRE6
Res Metal Film 31.6K Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R

Res Metal Film 31.6K Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RNC60K3162FPRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60K3162FPRE6-ND
Through Hole Resistors RNC60K3162FPRE6-ND
31.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

31.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60K3162FPRE6 RNC60K3162FPRE6-ND
Product Name Res Metal Film 31.6K Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.1000 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details