Vishay Intertechnology, Inc. RES 301 OHM 1/4W 1% AXIAL RNC60K3010FRB14

Description
RES 301ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 301ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301 OHM 1/4W 1% AXIAL - RNC60K3010FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 1/4W 1% AXIAL
RNC60K3010FRB14
RES 301 OHM 1/4W 1% AXIAL RNC60K3010FRB14
RES 301ohm 1/4W 1% AXIAL

RES 301ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60K3010FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60K3010FRB14-ND
Through Hole Resistors RNC60K3010FRB14-ND
301 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

301 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60K3010FRB14 RNC60K3010FRB14-ND
Product Name RES 301 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 301 ohms 301 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1363296 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details