Vishay Precision Group RES 287K OHM 1/4W 1% AXIAL RNC60K2873FMB14

Description
RES 287Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 287Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 287K OHM 1/4W 1% AXIAL - RNC60K2873FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287K OHM 1/4W 1% AXIAL
RNC60K2873FMB14
RES 287K OHM 1/4W 1% AXIAL RNC60K2873FMB14
RES 287Kohm 1/4W 1% AXIAL

RES 287Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60K2873FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60K2873FMB14-ND
Through Hole Resistors RNC60K2873FMB14-ND
287 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

287 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60K2873FMB14 RNC60K2873FMB14-ND
Product Name RES 287K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 287000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1469490 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers