Vishay Intertechnology, Inc. RES 25 OHM 1/4W 1% AXIAL RNC60K25R0FRB14

Description
RES 25ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 25ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25 OHM 1/4W 1% AXIAL - RNC60K25R0FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25 OHM 1/4W 1% AXIAL
RNC60K25R0FRB14
RES 25 OHM 1/4W 1% AXIAL RNC60K25R0FRB14
RES 25ohm 1/4W 1% AXIAL

RES 25ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60K25R0FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60K25R0FRB14-ND
Through Hole Resistors RNC60K25R0FRB14-ND
25 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

25 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60K25R0FRB14 RNC60K25R0FRB14-ND
Product Name RES 25 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 25 ohms 25 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311259 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details