Vishay Intertechnology, Inc. RES 24.9K OHM 1/4W 1% AXIAL RNC60K2492FRB14

Description
RES 24.9Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 24.9Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.9K OHM 1/4W 1% AXIAL - RNC60K2492FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9K OHM 1/4W 1% AXIAL
RNC60K2492FRB14
RES 24.9K OHM 1/4W 1% AXIAL RNC60K2492FRB14
RES 24.9Kohm 1/4W 1% AXIAL

RES 24.9Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60K2492FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60K2492FRB14-ND
Through Hole Resistors RNC60K2492FRB14-ND
24.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

24.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60K2492FRB14 RNC60K2492FRB14-ND
Product Name RES 24.9K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details