Vishay Intertechnology, Inc. RES 22.1 OHM 1/4W 1% AXIAL RNC60K22R1FSB14

Description
RES 22.1ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 22.1ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.1 OHM 1/4W 1% AXIAL - RNC60K22R1FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1 OHM 1/4W 1% AXIAL
RNC60K22R1FSB14
RES 22.1 OHM 1/4W 1% AXIAL RNC60K22R1FSB14
RES 22.1ohm 1/4W 1% AXIAL

RES 22.1ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60K22R1FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60K22R1FSB14-ND
Through Hole Resistors RNC60K22R1FSB14-ND
22.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

22.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60K22R1FSB14 RNC60K22R1FSB14-ND
Product Name RES 22.1 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22.1 ohms 22.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.2 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details