Vishay Intertechnology, Inc. RES 2.21K OHM 1/4W 1% AXIAL RNC60K2211FMB14

Description
RES 2.21Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.21Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.21K OHM 1/4W 1% AXIAL - RNC60K2211FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21K OHM 1/4W 1% AXIAL
RNC60K2211FMB14
RES 2.21K OHM 1/4W 1% AXIAL RNC60K2211FMB14
RES 2.21Kohm 1/4W 1% AXIAL

RES 2.21Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60K2211FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60K2211FMB14-ND
Through Hole Resistors RNC60K2211FMB14-ND
2.21 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.21 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60K2211FMB14 RNC60K2211FMB14-ND
Product Name RES 2.21K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2210 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details