Vishay Intertechnology, Inc. RES 221 OHM 1/4W 1% AXIAL RNC60K2210FRB14

Description
RES 221ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 221ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221 OHM 1/4W 1% AXIAL - RNC60K2210FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221 OHM 1/4W 1% AXIAL
RNC60K2210FRB14
RES 221 OHM 1/4W 1% AXIAL RNC60K2210FRB14
RES 221ohm 1/4W 1% AXIAL

RES 221ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60K2210FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60K2210FRB14-ND
Through Hole Resistors RNC60K2210FRB14-ND
221 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

221 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60K2210FRB14 RNC60K2210FRB14-ND
Product Name RES 221 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 221 ohms 221 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R683JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details