221 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 221 OHM 0.5% 1/4W AXIAL
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 541-RNC60K2210DSRE6TR-ND | RNC60K2210DSRE6 |
| Product Name | Through Hole Resistors | Through Hole Resistors |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole |
| Resistance Range | 221 ohms | 221 ohms |