Vishay Intertechnology, Inc. RES 200K OHM 1/4W 1% AXIAL RNC60K2003FRR36

Description
RES 200Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 200Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200K OHM 1/4W 1% AXIAL - RNC60K2003FRR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 1/4W 1% AXIAL
RNC60K2003FRR36
RES 200K OHM 1/4W 1% AXIAL RNC60K2003FRR36
RES 200Kohm 1/4W 1% AXIAL

RES 200Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60K2003FRR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60K2003FRR36-ND
Through Hole Resistors RNC60K2003FRR36-ND
200 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

200 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60K2003FRR36 RNC60K2003FRR36-ND
Product Name RES 200K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details