Vishay Intertechnology, Inc. RES 16.9K OHM 1/4W 1% AXIAL RNC60K1692FMB14

Description
RES 16.9Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 16.9Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.9K OHM 1/4W 1% AXIAL - RNC60K1692FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.9K OHM 1/4W 1% AXIAL
RNC60K1692FMB14
RES 16.9K OHM 1/4W 1% AXIAL RNC60K1692FMB14
RES 16.9Kohm 1/4W 1% AXIAL

RES 16.9Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60K1692FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60K1692FMB14-ND
Through Hole Resistors RNC60K1692FMB14-ND
16.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

16.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60K1692FMB14 RNC60K1692FMB14-ND
Product Name RES 16.9K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R302JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers