Vishay Intertechnology, Inc. RES 15 OHM 1/4W 1% AXIAL RNC60K15R0FRB14

Description
RES 15ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 15ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15 OHM 1/4W 1% AXIAL - RNC60K15R0FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 1/4W 1% AXIAL
RNC60K15R0FRB14
RES 15 OHM 1/4W 1% AXIAL RNC60K15R0FRB14
RES 15ohm 1/4W 1% AXIAL

RES 15ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60K15R0FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60K15R0FRB14-ND
Through Hole Resistors RNC60K15R0FRB14-ND
15 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

15 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60K15R0FRB14 RNC60K15R0FRB14-ND
Product Name RES 15 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15 ohms 15 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C390J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details