Vishay Intertechnology, Inc. RES 13.7K OHM 1/4W 1% AXIAL RNC60K1372FSB14

Description
RES 13.7Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 13.7Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.7K OHM 1/4W 1% AXIAL - RNC60K1372FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.7K OHM 1/4W 1% AXIAL
RNC60K1372FSB14
RES 13.7K OHM 1/4W 1% AXIAL RNC60K1372FSB14
RES 13.7Kohm 1/4W 1% AXIAL

RES 13.7Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60K1372FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60K1372FSB14-ND
Through Hole Resistors RNC60K1372FSB14-ND
13.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

13.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60K1372FSB14 RNC60K1372FSB14-ND
Product Name RES 13.7K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers