Vishay Intertechnology, Inc. Through Hole Resistors RNC60K1261FSB14

Description
1.26 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
1.26 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60K1261FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60K1261FSB14-ND
Through Hole Resistors RNC60K1261FSB14-ND
1.26 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.26 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 1.26K OHM 1/4W 1% AXIAL - RNC60K1261FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.26K OHM 1/4W 1% AXIAL
RNC60K1261FSB14
RES 1.26K OHM 1/4W 1% AXIAL RNC60K1261FSB14
RES 1.26Kohm 1/4W 1% AXIAL

RES 1.26Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60K1261FSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC60K1261FSB14
Through Hole Resistors RNC60K1261FSB14
RES 1.26K OHM 1/4W 1% AXIAL

RES 1.26K OHM 1/4W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC60K1261FSB14-ND RNC60K1261FSB14 RNC60K1261FSB14
Product Name Through Hole Resistors RES 1.26K OHM 1/4W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1690 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R101JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details