Vishay Intertechnology, Inc. RES 121 OHM 1/4W 1% AXIAL RNC60K1210FMB14

Description
RES 121ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 121ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 121 OHM 1/4W 1% AXIAL - RNC60K1210FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121 OHM 1/4W 1% AXIAL
RNC60K1210FMB14
RES 121 OHM 1/4W 1% AXIAL RNC60K1210FMB14
RES 121ohm 1/4W 1% AXIAL

RES 121ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60K1210FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60K1210FMB14-ND
Through Hole Resistors RNC60K1210FMB14-ND
121 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

121 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60K1210FMB14 RNC60K1210FMB14-ND
Product Name RES 121 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 121 ohms 121 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722159 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R132JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details