Vishay Intertechnology, Inc. RES 120 OHM 1/4W 1% AXIAL RNC60K1200FRB14

Description
RES 120ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 120ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120 OHM 1/4W 1% AXIAL - RNC60K1200FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 OHM 1/4W 1% AXIAL
RNC60K1200FRB14
RES 120 OHM 1/4W 1% AXIAL RNC60K1200FRB14
RES 120ohm 1/4W 1% AXIAL

RES 120ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60K1200FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60K1200FRB14-ND
Through Hole Resistors RNC60K1200FRB14-ND
120 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

120 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC60K1200FRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC60K1200FRB14
Through Hole Resistors RNC60K1200FRB14
RES 120 OHM 1/4W 1% AXIAL

RES 120 OHM 1/4W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC60K1200FRB14 RNC60K1200FRB14-ND RNC60K1200FRB14
Product Name RES 120 OHM 1/4W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 120 ohms 120 ohms 120 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details