Vishay Intertechnology, Inc. Through Hole Resistors RNC60K1181FPB14

Description
1.18 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
1.18 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60K1181FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60K1181FPB14-ND
Through Hole Resistors RNC60K1181FPB14-ND
1.18 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.18 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 1.18K Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk - RNC60K1181FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.18K Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
RNC60K1181FPB14
Res Metal Film 1.18K Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk RNC60K1181FPB14
Res Metal Film 1.18K Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk

Res Metal Film 1.18K Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC60K1181FPB14-ND RNC60K1181FPB14
Product Name Through Hole Resistors Res Metal Film 1.18K Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 to 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details