Vishay Intertechnology, Inc. Res Metal Film 110K Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk RNC60K1103FMB14

Description
Res Metal Film 110K Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 110K Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 110K Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk - RNC60K1103FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 110K Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
RNC60K1103FMB14
Res Metal Film 110K Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk RNC60K1103FMB14
Res Metal Film 110K Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 110K Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC60K1103FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60K1103FMB14-ND
Through Hole Resistors RNC60K1103FMB14-ND
110 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

110 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60K1103FMB14 RNC60K1103FMB14-ND
Product Name Res Metal Film 110K Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details