Vishay Intertechnology, Inc. MF,1/4W,95.3K ,.1%,25PPM,S/.001%,BULK RNC60J9532BSB14

Description
MF,1/4W,95.3K ,.1%,25PPM,S/.001%,B ULK
Request a Quote Datasheet
Description
MF,1/4W,95.3K ,.1%,25PPM,S/.001%,B ULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/4W,95.3K ,.1%,25PPM,S/.001%,BULK - RNC60J9532BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,95.3K ,.1%,25PPM,S/.001%,BULK
RNC60J9532BSB14
MF,1/4W,95.3K ,.1%,25PPM,S/.001%,BULK RNC60J9532BSB14
MF,1/4W,95.3K ,.1%,25PPM,S/.001%,B ULK

MF,1/4W,95.3K ,.1%,25PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC60J9532BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J9532BSB14-ND
Through Hole Resistors RNC60J9532BSB14-ND
95.3 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

95.3 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J9532BSB14 RNC60J9532BSB14-ND
Product Name MF,1/4W,95.3K ,.1%,25PPM,S/.001%,BULK Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614917-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details