Vishay Intertechnology, Inc. Through Hole Resistors RNC60J9311BRB14

Description
9.31 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
9.31 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60J9311BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J9311BRB14-ND
Through Hole Resistors RNC60J9311BRB14-ND
9.31 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

9.31 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 9.31K OHM 1/4W .1% AXIAL - RNC60J9311BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.31K OHM 1/4W .1% AXIAL
RNC60J9311BRB14
RES 9.31K OHM 1/4W .1% AXIAL RNC60J9311BRB14
RES 9.31Kohm 1/4W .1% AXIAL

RES 9.31Kohm 1/4W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC60J9311BRB14-ND RNC60J9311BRB14
Product Name Through Hole Resistors RES 9.31K OHM 1/4W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details