Vishay Intertechnology, Inc. RES 887K OHM 1/4W .1% AXIAL RNC60J8873BSRE6

Description
RES 887Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 887Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 887K OHM 1/4W .1% AXIAL - RNC60J8873BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 887K OHM 1/4W .1% AXIAL
RNC60J8873BSRE6
RES 887K OHM 1/4W .1% AXIAL RNC60J8873BSRE6
RES 887Kohm 1/4W .1% AXIAL

RES 887Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J8873BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J8873BSRE6-ND
Through Hole Resistors RNC60J8873BSRE6-ND
887 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

887 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J8873BSRE6 RNC60J8873BSRE6-ND
Product Name RES 887K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 887000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1622825-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617567 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details