Vishay Intertechnology, Inc. Through Hole Resistors RNC60J8761BSB14

Description
8.76 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
8.76 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60J8761BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J8761BSB14-ND
Through Hole Resistors RNC60J8761BSB14-ND
8.76 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.76 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 8.76K OHM 1/4W .1% AXIAL - RNC60J8761BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.76K OHM 1/4W .1% AXIAL
RNC60J8761BSB14
RES 8.76K OHM 1/4W .1% AXIAL RNC60J8761BSB14
RES 8.76Kohm 1/4W .1% AXIAL

RES 8.76Kohm 1/4W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC60J8761BSB14-ND RNC60J8761BSB14
Product Name Through Hole Resistors RES 8.76K OHM 1/4W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.5 ohms
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details