Vishay Intertechnology, Inc. RES 84.5 OHM 1/4W .1% AXIAL RNC60J84R5BSB14

Description
RES 84.5ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 84.5ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 84.5 OHM 1/4W .1% AXIAL - RNC60J84R5BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 84.5 OHM 1/4W .1% AXIAL
RNC60J84R5BSB14
RES 84.5 OHM 1/4W .1% AXIAL RNC60J84R5BSB14
RES 84.5ohm 1/4W .1% AXIAL

RES 84.5ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J84R5BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J84R5BSB14-ND
Through Hole Resistors RNC60J84R5BSB14-ND
84.5 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

84.5 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J84R5BSB14 RNC60J84R5BSB14-ND
Product Name RES 84.5 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 84.5 ohms 84.5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers