Vishay Precision Group RES 83.5 OHM 1/4W .1% AXIAL RNC60J83R5BSRE6

Description
RES 83.5ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 83.5ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 83.5 OHM 1/4W .1% AXIAL - RNC60J83R5BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 83.5 OHM 1/4W .1% AXIAL
RNC60J83R5BSRE6
RES 83.5 OHM 1/4W .1% AXIAL RNC60J83R5BSRE6
RES 83.5ohm 1/4W .1% AXIAL

RES 83.5ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J83R5BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J83R5BSRE6-ND
Through Hole Resistors RNC60J83R5BSRE6-ND
83.5 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

83.5 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J83R5BSRE6 RNC60J83R5BSRE6-ND
Product Name RES 83.5 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 83.5 ohms 83.5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 4756943 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details